LED Lighting MP-2016 White, Warm 2200K 3V 60mA 110° 0806 (2016 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | MP-2016-1100-22-90-ND |
| Product Name | LED White Lighting |
| LED Package: | 0806 (2016 Metric) |
| LED Type | White |
| Color Temperature | 2200 K |