LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)
LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)
High Power LEDs - White Cool White 5000K 133lm 150mA 80 CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1214-1291-1-ND | MP-1919-2101-50-80 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 0707 (1919 Metric) | |
| LED Type | White | |
| Color Temperature | 5000 K |