Luminus, Inc. LED White Lighting MP-1919-2101-30-90

Description
LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1286-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1286-2-ND
LED White Lighting 1214-1286-2-ND
LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)

LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1919-2101-30-90
High Power LEDs - White MP-1919-2101-30-90
High Power LEDs - White Warm White 3000K 110lm 150mA 90 CRI

High Power LEDs - White Warm White 3000K 110lm 150mA 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1286-2-ND MP-1919-2101-30-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0707 (1919 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details