Luminus, Inc. LED White Lighting MP-1919-2100-50-80

Description
LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-1919-2100-50-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-1919-2100-50-80-ND
LED White Lighting MP-1919-2100-50-80-ND
LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)

LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1919-2100-50-80
High Power LEDs - White MP-1919-2100-50-80
High Power LEDs - White White, 5000K 80CRI MID POWER SMD

High Power LEDs - White White, 5000K 80CRI MID POWER SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-1919-2100-50-80-ND MP-1919-2100-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0707 (1919 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
EXCELED™ Series, Chip LED with reflector - SML-012M8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers