Luminus, Inc. LED White Lighting MP-1616-1103-27-90

Description
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-1616-1103-27-90-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-1616-1103-27-90-ND
LED White Lighting MP-1616-1103-27-90-ND
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 135° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 135° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1103-27-90
High Power LEDs - White MP-1616-1103-27-90
High Power LEDs - White White LED 2700K CCT

High Power LEDs - White White LED 2700K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-1616-1103-27-90-ND MP-1616-1103-27-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Color Lighting - XZDG25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details