Luminus, Inc. LED White Lighting MP-1616-1100-35-90

Description
LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1520-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1520-2-ND
LED White Lighting 1214-1520-2-ND
LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1520-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1520-1-ND
LED White Lighting 1214-1520-1-ND
LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1520-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1520-6-ND
LED White Lighting 1214-1520-6-ND
LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3500K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1100-35-90
High Power LEDs - White MP-1616-1100-35-90
High Power LEDs - White White LED 3500K CCT

High Power LEDs - White White LED 3500K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1520-2-ND MP-1616-1100-35-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details