Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
LUMINUS, INC.
CBM-120-UV-C31-J380-22 -- LED EMITTERS - INFRARED, UV, VISIBLE
Luminus, Inc.
LED Emitters - Infrared, UV, Visible
CBM-120-UV-C31-J380-22
Description
EMITTER UV 387NM 30A MODULE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
EMITTER UV 387NM 30A MODULE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
CBM-120-UV-C31-J380-22-ND
LED Emitters - Infrared, UV, Visible
CBM-120-UV-C31-J380-22-ND
EMITTER UV 387NM 30A MODULE
EMITTER UV 387NM 30A MODULE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Lamps
Product Number
CBM-120-UV-C31-J380-22-ND
Product Name
LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
Infrared-Emitter HIS550R-0WC
HIS550R-0WC
Specs
Lamp Type
LED Lamps
Flash Rate
6 Hz
View Details
2
suppliers
RS Components, Ltd.
LED Strip Lights
2169837
Specs
Lamp Type
LED Lamps
View Details
Excelitas Technologies Corp.
UV Curing Lamps
Amba®
Specs
Lamp Type
High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length
154 inch (3900 mm)
View Details
Beckhoff Automation LLC
VIB2010-0805 | Bar light, OGB-IR850, narrow beam, light emitting surface 800 x 50 mm
View Details