Lumex Instruments Standard LEDs - Through Hole SSS-LX5093IT-440B

Description
Standard LEDs - Through Hole LED With Spacer
Datasheet
Description
Standard LEDs - Through Hole LED With Spacer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSS-LX5093IT-440B
Standard LEDs - Through Hole SSS-LX5093IT-440B
Standard LEDs - Through Hole LED With Spacer

Standard LEDs - Through Hole LED With Spacer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSS-LX5093IT-440B
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
2MM SINGLE POS,RED LED - AM2520EJ/ID - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
LED Indication - Discrete - 1497-1408-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details