Lumex Instruments Standard LEDs - SMD SSL-LXA228ID

Description
Standard LEDs - SMD 2 x 2.5MM RED DIFF
Datasheet
Description
Standard LEDs - SMD 2 x 2.5MM RED DIFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SSL-LXA228ID
Standard LEDs - SMD SSL-LXA228ID
Standard LEDs - SMD 2 x 2.5MM RED DIFF

Standard LEDs - SMD 2 x 2.5MM RED DIFF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LXA228ID
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
View Details