Lumex Instruments Standard LEDs - Through Hole SSL-LX5093SRD/E

Description
Standard LEDs - Through Hole Super Red, 640nm Diffused
Description
Standard LEDs - Through Hole Super Red, 640nm Diffused

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX5093SRD/E
Standard LEDs - Through Hole SSL-LX5093SRD/E
Standard LEDs - Through Hole Super Red, 640nm Diffused

Standard LEDs - Through Hole Super Red, 640nm Diffused

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX5093SRD/E
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details