Lumex Instruments Standard LEDs - Through Hole SSL-LX5093SRC39240

Description
Standard LEDs - Through Hole Super Red, 640nm Water Clear
Datasheet
Description
Standard LEDs - Through Hole Super Red, 640nm Water Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX5093SRC39240
Standard LEDs - Through Hole SSL-LX5093SRC39240
Standard LEDs - Through Hole Super Red, 640nm Water Clear

Standard LEDs - Through Hole Super Red, 640nm Water Clear

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX5093SRC39240
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details