Lumex Instruments Standard LEDs - Through Hole SSL-LX3059IYW

Description
Standard LEDs - Through Hole Red/Yellow Milky White
Datasheet
Description
Standard LEDs - Through Hole Red/Yellow Milky White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX3059IYW
Standard LEDs - Through Hole SSL-LX3059IYW
Standard LEDs - Through Hole Red/Yellow Milky White

Standard LEDs - Through Hole Red/Yellow Milky White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX3059IYW
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details