Lumex Instruments Standard LEDs - SMD SML-LX1206YW-TR

Description
Standard LEDs - SMD 3.2x1.6mm SMT LED Ylw 585nm Mlk Diff
Datasheet
Description
Standard LEDs - SMD 3.2x1.6mm SMT LED Ylw 585nm Mlk Diff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-LX1206YW-TR
Standard LEDs - SMD SML-LX1206YW-TR
Standard LEDs - SMD 3.2x1.6mm SMT LED Ylw 585nm Mlk Diff

Standard LEDs - SMD 3.2x1.6mm SMT LED Ylw 585nm Mlk Diff

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SML-LX1206YW-TR
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers
LED Indication - Discrete - 67-1004-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
3 suppliers