Lumberg, Inc. DIN Connectors SV 40

Description
Lumberg SV 40 DIN Plug
Request a Quote Datasheet
Description
Lumberg SV 40 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5336742 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5336742
DIN Connectors 5336742
Lumberg SV 40 DIN Plug

Lumberg SV 40 DIN Plug

Supplier's Site
DIN Connectors - 1705524 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705524
DIN Connectors 1705524
Lumberg SV 40 DIN Plug

Lumberg SV 40 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-SV40-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-SV40-ND
Circular Connector Assemblies 5405-SV40-ND
IP40 PLUG CABLEMOUNT SOLDER 4P

IP40 PLUG CABLEMOUNT SOLDER 4P

Buy Now Datasheet
Connector, Din Audio, Plug, 4 Way; No. Of Contacts Lumberg - 13M3018 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din Audio, Plug, 4 Way; No. Of Contacts Lumberg
13M3018
Connector, Din Audio, Plug, 4 Way; No. Of Contacts Lumberg 13M3018
CONNECTOR, DIN AUDIO, PLUG, 4 WAY; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:SV Series; Connector Type:Circular DINRoHS Compliant: Yes

CONNECTOR, DIN AUDIO, PLUG, 4 WAY; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:SV Series; Connector Type:Circular DINRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5336742 5405-SV40-ND 13M3018
Product Name DIN Connectors Circular Connector Assemblies Connector, Din Audio, Plug, 4 Way; No. Of Contacts Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors; DIN Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Paladin ® - 131-4318-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details