Lumberg, Inc. Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg 1614 20

Description
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg - 82AH2971 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg
82AH2971
Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg 82AH2971
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2971
Product Name Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8821B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details