The 2925B is a 3.5mm female to precision TNC male coaxial adapter rated for DC to 16 GHz with a maximum VSWR of 1.06 from 4 to 12 GHz and 1.08 from 12 to 16 GHz. It has an insertion length of 1.074 inches (2.73 cm).
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 2925B |
| Product Name | Coaxial Adapters |
| Connector Type | TNC |