Lumberg, Inc. Circular Connector Assemblies 0318 08-1

Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031808-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031808-1-ND
Circular Connector Assemblies 5405-031808-1-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
DIN Connectors - 6989211P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989211P
DIN Connectors 6989211P
Lumberg 0318 08-1 DIN Plug

Lumberg 0318 08-1 DIN Plug

Supplier's Site
DIN Connectors - 6989211 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989211
DIN Connectors 6989211
Lumberg 0318 08-1 DIN Plug

Lumberg 0318 08-1 DIN Plug

Supplier's Site
DIN Connectors - 1705556 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705556
DIN Connectors 1705556
Lumberg 0318 08-1 DIN Plug

Lumberg 0318 08-1 DIN Plug

Supplier's Site
Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg - 82AH3447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg
82AH3447
Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg 82AH3447
CIRCULAR CONNECTOR, 8POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031808-1-ND 6989211P 6989211 82AH3447
Product Name Circular Connector Assemblies DIN Connectors DIN Connectors Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Male / Plug Male / Plug
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers