Lumascape USA, Inc. Landscape Architecture Lighting LS751LED VILLA

Description
Lumascape USA, based in San Carlos California, is one of the World's premier manufacturers of exterior, in ground and underwater lighting products. Established in 1989, the company has been trading in the USA since 1990. Lumascape USA has a rep network encompassing the entire North American continent. Lumascape's manufacturing facility includes a fully equipped CAD-CAM design centre, CNC technology, robotics and a self-contained powder coating plant. The in-house design centre focuses on the use of highly durable materials such as marine grade 316 stainless steel and smart engineering to create long lasting and reliable luminaires. Lumascape's pursuit of design excellence has resulted in a number of lighting innovations including Human Touch - low glass and product temperature, Pure Optics advanced titanium dichroic reflectors, Grip Glass slip resistant safety glass, proprietary anti-binding nuts and anti-leaching cable. Lumascape products continue to prove themselves in some of the harshest environments in North America, including the extreme temperatures of Arizona, the corrosive environments of the coastal South, the high humidity of Florida and the cold Midwest winters. Ongoing investment in research and development will see Lumascape continue to bring further advancements to exterior lighting with significant benefits for customers and end users alike.
Description
Lumascape USA, based in San Carlos California, is one of the World's premier manufacturers of exterior, in ground and underwater lighting products. Established in 1989, the company has been trading in the USA since 1990. Lumascape USA has a rep network encompassing the entire North American continent. Lumascape's manufacturing facility includes a fully equipped CAD-CAM design centre, CNC technology, robotics and a self-contained powder coating plant. The in-house design centre focuses on the use of highly durable materials such as marine grade 316 stainless steel and smart engineering to create long lasting and reliable luminaires. Lumascape's pursuit of design excellence has resulted in a number of lighting innovations including Human Touch - low glass and product temperature, Pure Optics advanced titanium dichroic reflectors, Grip Glass slip resistant safety glass, proprietary anti-binding nuts and anti-leaching cable. Lumascape products continue to prove themselves in some of the harshest environments in North America, including the extreme temperatures of Arizona, the corrosive environments of the coastal South, the high humidity of Florida and the cold Midwest winters. Ongoing investment in research and development will see Lumascape continue to bring further advancements to exterior lighting with significant benefits for customers and end users alike.

Suppliers

Company
Product
Description
Supplier Links
Landscape Architecture Lighting - LS751LED VILLA - Lumascape USA, Inc.
San Carlos, CA, USA
Landscape Architecture Lighting
LS751LED VILLA
Landscape Architecture Lighting LS751LED VILLA
Lumascape USA, based in San Carlos California, is one of the World's premier manufacturers of exterior, in ground and underwater lighting products. Established in 1989, the company has been trading in the USA since 1990. Lumascape USA has a rep network encompassing the entire North American continent. Lumascape's manufacturing facility includes a fully equipped CAD-CAM design centre, CNC technology, robotics and a self-contained powder coating plant. The in-house design centre focuses on the use of highly durable materials such as marine grade 316 stainless steel and smart engineering to create long lasting and reliable luminaires. Lumascape's pursuit of design excellence has resulted in a number of lighting innovations including Human Touch - low glass and product temperature, Pure Optics advanced titanium dichroic reflectors, Grip Glass slip resistant safety glass, proprietary anti-binding nuts and anti-leaching cable. Lumascape products continue to prove themselves in some of the harshest environments in North America, including the extreme temperatures of Arizona, the corrosive environments of the coastal South, the high humidity of Florida and the cold Midwest winters. Ongoing investment in research and development will see Lumascape continue to bring further advancements to exterior lighting with significant benefits for customers and end users alike.

Lumascape USA, based in San Carlos California, is one of the World's premier manufacturers of exterior, in ground and underwater lighting products. Established in 1989, the company has been trading in the USA since 1990. Lumascape USA has a rep network encompassing the entire North American continent.

Lumascape's manufacturing facility includes a fully equipped CAD-CAM design centre, CNC technology, robotics and a self-contained powder coating plant. The in-house design centre focuses on the use of highly durable materials such as marine grade 316 stainless steel and smart engineering to create long lasting and reliable luminaires.

Lumascape's pursuit of design excellence has resulted in a number of lighting innovations including Human Touch - low glass and product temperature, Pure Optics advanced titanium dichroic reflectors, Grip Glass slip resistant safety glass, proprietary anti-binding nuts and anti-leaching cable.

Lumascape products continue to prove themselves in some of the harshest environments in North America, including the extreme temperatures of Arizona, the corrosive environments of the coastal South, the high humidity of Florida and the cold Midwest winters.

Ongoing investment in research and development will see Lumascape continue to bring further advancements to exterior lighting with significant benefits for customers and end users alike.

Supplier's Site

Technical Specifications

  Lumascape USA, Inc.
Product Category Lighting Fixtures
Product Number LS751LED VILLA
Product Name Landscape Architecture Lighting
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details