LTG Incorporated Drum Filter

Description
LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact Drum Filter, the TFB drum filter consists only of a single large filter drum which can be varied in length in modular form. A stream of air passes through the fixed filter drum from the inside to the outside, and stripper nozzles touching the drum continually remove the dust. In order to remove dust from the entire filter surface, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is fed by means of a conveying fan in the secondary circuit to a separator. All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability. The automatic TFB/TFC drum filter, which is pressurised from within, meets the essential requirements for operation in the extremely high air volume range from 20 000 to 270 000 m3/h: High filtration capacity High air permeability Precise adaptation to the application, e.g. by means of a modular design Low-maintenance operation LTG drum filters have delivered years of low-maintenance performance in a wide range of industries. Thanks to their long tradition and robust design, they ensure superb reliability, safety and availability. They offer the following advantages: Less moving mass than systems with a rotating drum Air flow is from the inside to the outside, which keeps the filter chamber clean and permits installation in production areas Drive is easily accessible on the clean air side Regenerative filter unit Continuous cleaning, preventing pressure fluctuations in the system Cleaning in the low-pressure range Modular design permits precise adjustment to the total air volume Integrated pre-filter disc saves space No dust deposits between pre-filter and filter drum Energy-saving operation thanks to low pressure loss No leakage problems, and no seal necessary between rotating parts on the dust side and clean air side or between the drum and the wall Compact skeleton design for easy assembly and maintenance Various tried-and-tested filter media with high dust collection efficiency, relatively low resistance and a long service life Low stripper fan energy consumption due to low air requirements of small stripper nozzles Different filter media available for the pre-filter to control the filter efficiency Filter chamber is accessible for inspection during operation: no shutdown required. Antistatic version available
Datasheet
Description
LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact Drum Filter, the TFB drum filter consists only of a single large filter drum which can be varied in length in modular form. A stream of air passes through the fixed filter drum from the inside to the outside, and stripper nozzles touching the drum continually remove the dust. In order to remove dust from the entire filter surface, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is fed by means of a conveying fan in the secondary circuit to a separator. All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability. The automatic TFB/TFC drum filter, which is pressurised from within, meets the essential requirements for operation in the extremely high air volume range from 20 000 to 270 000 m3/h: High filtration capacity High air permeability Precise adaptation to the application, e.g. by means of a modular design Low-maintenance operation LTG drum filters have delivered years of low-maintenance performance in a wide range of industries. Thanks to their long tradition and robust design, they ensure superb reliability, safety and availability. They offer the following advantages: Less moving mass than systems with a rotating drum Air flow is from the inside to the outside, which keeps the filter chamber clean and permits installation in production areas Drive is easily accessible on the clean air side Regenerative filter unit Continuous cleaning, preventing pressure fluctuations in the system Cleaning in the low-pressure range Modular design permits precise adjustment to the total air volume Integrated pre-filter disc saves space No dust deposits between pre-filter and filter drum Energy-saving operation thanks to low pressure loss No leakage problems, and no seal necessary between rotating parts on the dust side and clean air side or between the drum and the wall Compact skeleton design for easy assembly and maintenance Various tried-and-tested filter media with high dust collection efficiency, relatively low resistance and a long service life Low stripper fan energy consumption due to low air requirements of small stripper nozzles Different filter media available for the pre-filter to control the filter efficiency Filter chamber is accessible for inspection during operation: no shutdown required. Antistatic version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum Filter -  - LTG Incorporated
Spartanburg, SC, USA
Drum Filter
Drum Filter
LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact Drum Filter, the TFB drum filter consists only of a single large filter drum which can be varied in length in modular form. A stream of air passes through the fixed filter drum from the inside to the outside, and stripper nozzles touching the drum continually remove the dust. In order to remove dust from the entire filter surface, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is fed by means of a conveying fan in the secondary circuit to a separator. All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability. The automatic TFB/TFC drum filter, which is pressurised from within, meets the essential requirements for operation in the extremely high air volume range from 20 000 to 270 000 m3/h: High filtration capacity High air permeability Precise adaptation to the application, e.g. by means of a modular design Low-maintenance operation LTG drum filters have delivered years of low-maintenance performance in a wide range of industries. Thanks to their long tradition and robust design, they ensure superb reliability, safety and availability. They offer the following advantages: Less moving mass than systems with a rotating drum Air flow is from the inside to the outside, which keeps the filter chamber clean and permits installation in production areas Drive is easily accessible on the clean air side Regenerative filter unit Continuous cleaning, preventing pressure fluctuations in the system Cleaning in the low-pressure range Modular design permits precise adjustment to the total air volume Integrated pre-filter disc saves space No dust deposits between pre-filter and filter drum Energy-saving operation thanks to low pressure loss No leakage problems, and no seal necessary between rotating parts on the dust side and clean air side or between the drum and the wall Compact skeleton design for easy assembly and maintenance Various tried-and-tested filter media with high dust collection efficiency, relatively low resistance and a long service life Low stripper fan energy consumption due to low air requirements of small stripper nozzles Different filter media available for the pre-filter to control the filter efficiency Filter chamber is accessible for inspection during operation: no shutdown required. Antistatic version available

LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the LTG Compact Drum Filter, the TFB drum filter consists only of a single large filter drum which can be varied in length in modular form. A stream of air passes through the fixed filter drum from the inside to the outside, and stripper nozzles touching the drum continually remove the dust. In order to remove dust from the entire filter surface, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is fed by means of a conveying fan in the secondary circuit to a separator.

All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability.

The automatic TFB/TFC drum filter, which is pressurised from within, meets the essential requirements for operation in the extremely high air volume range from 20 000 to 270 000 m3/h:

  • High filtration capacity
  • High air permeability
  • Precise adaptation to the application, e.g. by means of a modular design
  • Low-maintenance operation

LTG drum filters have delivered years of low-maintenance performance in a wide range of industries. Thanks to their long tradition and robust design, they ensure superb reliability, safety and availability.

They offer the following advantages:

  • Less moving mass than systems with a rotating drum
  • Air flow is from the inside to the outside, which keeps the filter chamber clean and permits installation in production areas
  • Drive is easily accessible on the clean air side
  • Regenerative filter unit
  • Continuous cleaning, preventing pressure fluctuations in the system
  • Cleaning in the low-pressure range
  • Modular design permits precise adjustment to the total air volume
  • Integrated pre-filter disc saves space
  • No dust deposits between pre-filter and filter drum
  • Energy-saving operation thanks to low pressure loss
  • No leakage problems, and no seal necessary between rotating parts on the dust side and clean air side or between the drum and the wall
  • Compact skeleton design for easy assembly and maintenance
  • Various tried-and-tested filter media with high dust collection efficiency, relatively low resistance and a long service life
  • Low stripper fan energy consumption due to low air requirements of small stripper nozzles
  • Different filter media available for the pre-filter to control the filter efficiency
  • Filter chamber is accessible for inspection during operation: no shutdown required.
  • Antistatic version available
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Filters (industrial)
Product Name Drum Filter
Applications Textile, Nonwoven, Wood Working, Paper, Cellulose Tobacco, Fiberglass, Brick and Clay, Plastic and Rubber Industries
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-5 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details
HVAC Air Filters - 2560587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic
Airflow 1388 SCFM (2360 m³/hr)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details