LTG Incorporated Compact Drum Filter

Description
The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust from the drums, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is passed by means of a conveying fan in the secondary circuit to a separator and so discharged from the process. All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability. LTG Compact Drum Filters have the following advantages: Regenerative filter unit High performance density, large filter load No pressure fluctuations in the extraction system thanks to continuous cleaning High filter capacity and power density thanks to selected filter media Long service life of filter media Simple changing of the filter media Low maintenance costs because all drive elements are located on the pure gas side Space-saving installation thanks to compact design Sturdy frame structure Antistatic and ATEX versions available High-temperature version available
Description
The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust from the drums, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is passed by means of a conveying fan in the secondary circuit to a separator and so discharged from the process. All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability. LTG Compact Drum Filters have the following advantages: Regenerative filter unit High performance density, large filter load No pressure fluctuations in the extraction system thanks to continuous cleaning High filter capacity and power density thanks to selected filter media Long service life of filter media Simple changing of the filter media Low maintenance costs because all drive elements are located on the pure gas side Space-saving installation thanks to compact design Sturdy frame structure Antistatic and ATEX versions available High-temperature version available
Datasheet
Datasheet Summary
Powered by GS/AI

The LTG Compact Drum Filter (CDF) is designed for fine filtration of dust from air streams, utilizing a system where air flows through fixed filter drums from the inside to the outside. The filter features rotating stripper nozzles that continuously clean the filter surface by removing dust, which is then conveyed away by a fan. This filter is suitable for various applications, including machine exhaust and room air filtration, and can operate effectively across a wide range of temperatures and solid concentrations. The CDF series offers several advantages, including a regenerative filter unit that ensures high performance density and minimal pressure fluctuations during operation. The design allows for easy replacement of filter media, and all drive components are located on the clean air side, contributing to low maintenance costs. The compact and sturdy frame construction facilitates space-saving installation. Additionally, options for anti-static, high-temperature, and explosion-protected versions are available, making it versatile for different industrial needs.

Datasheet Summary
Powered by GS/AI

The LTG Compact Drum Filter (CDF) is designed for fine filtration of dust from air streams, utilizing a system where air flows through fixed filter drums from the inside to the outside. The filter features rotating stripper nozzles that continuously clean the filter surface by removing dust, which is then conveyed away by a fan. This filter is suitable for various applications, including machine exhaust and room air filtration, and can operate effectively across a wide range of temperatures and solid concentrations. The CDF series offers several advantages, including a regenerative filter unit that ensures high performance density and minimal pressure fluctuations during operation. The design allows for easy replacement of filter media, and all drive components are located on the clean air side, contributing to low maintenance costs. The compact and sturdy frame construction facilitates space-saving installation. Additionally, options for anti-static, high-temperature, and explosion-protected versions are available, making it versatile for different industrial needs.

Suppliers

Company
Product
Description
Supplier Links
Compact Drum Filter -  - LTG Incorporated
Spartanburg, SC, USA
Compact Drum Filter
Compact Drum Filter
The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust from the drums, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is passed by means of a conveying fan in the secondary circuit to a separator and so discharged from the process. All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability. LTG Compact Drum Filters have the following advantages: Regenerative filter unit High performance density, large filter load No pressure fluctuations in the extraction system thanks to continuous cleaning High filter capacity and power density thanks to selected filter media Long service life of filter media Simple changing of the filter media Low maintenance costs because all drive elements are located on the pure gas side Space-saving installation thanks to compact design Sturdy frame structure Antistatic and ATEX versions available High-temperature version available

The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust from the drums, the nozzles rotate while at the same time moving linearly. The dust which is separated and extracted is passed by means of a conveying fan in the secondary circuit to a separator and so discharged from the process.

All functional components and drive parts are located on the pure gas side of the housing, contributing to operational reliability.

LTG Compact Drum Filters have the following advantages:

  • Regenerative filter unit
  • High performance density, large filter load
  • No pressure fluctuations in the extraction system thanks to continuous cleaning
  • High filter capacity and power density thanks to selected filter media
  • Long service life of filter media
  • Simple changing of the filter media
  • Low maintenance costs because all drive elements are located on the pure gas side
  • Space-saving installation thanks to compact design
  • Sturdy frame structure
  • Antistatic and ATEX versions available
  • High-temperature version available
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Filters (industrial)
Product Name Compact Drum Filter
Construction Cartridge; Drum Filter
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-7 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details
HVAC Air Filters - 7302766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 2000 SCFM (3400 m³/hr)
View Details
127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details