LSI Computer Systems, Inc. Logic - Logic - Counters, Dividers - LS7366R LS7366R

Description
Manufacturer: LSI Computer Systems Win Source Part Number: 1204602-LS7366R Manufacturer Homepage: www.lsicsi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: LSI Computer Systems Win Source Part Number: 1204602-LS7366R Manufacturer Homepage: www.lsicsi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - LS7366R - 1204602-LS7366R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - LS7366R
1204602-LS7366R
Logic - Logic - Counters, Dividers - LS7366R 1204602-LS7366R
Manufacturer: LSI Computer Systems Win Source Part Number: 1204602-LS7366R Manufacturer Homepage: www.lsicsi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: LSI Computer Systems
Win Source Part Number: 1204602-LS7366R
Manufacturer Homepage: www.lsicsi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - LS7366R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
LS7366R
Counters, Dividers LS7366R
Counter IC Binary Counter 1 Element 32 Bit Positive, Negative 14-DIP

Counter IC Binary Counter 1 Element 32 Bit Positive, Negative 14-DIP

Buy Now Datasheet
Logic - Counters, Dividers - LS7366R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
LS7366R
Logic - Counters, Dividers LS7366R
IC BINARY COUNTER 32BIT 14DIP

IC BINARY COUNTER 32BIT 14DIP

Supplier's Site Datasheet
Counters, Dividers - LS7366R - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
LS7366R
Counters, Dividers LS7366R
IC BINARY COUNTER 32BIT 14DIP

IC BINARY COUNTER 32BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1204602-LS7366R LS7366R LS7366R LS7366R
Product Name Logic - Logic - Counters, Dividers - LS7366R Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Package Type DIP; 14-DIP (0.300\", 7.62mm) DIP; 14-DIP (0.300", 7.62mm)
Clock Frequency 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Johnson decade counter with 10 decoded outputs - 74HCT4017BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
6 suppliers
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
11 suppliers
Logic - Counters, Dividers - 74HC4017D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details