SCHURTER Inc Circuit Breakers 4404.0009

Description
Circuit Breaker Thermal 7A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 7A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4706-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4706-ND
Circuit Breakers 486-4706-ND
Circuit Breaker Thermal 7A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 7A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 7A; Product Range Schurter - 70K8317 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 7A; Product Range Schurter
70K8317
Thermal Circuit Breaker, 1 Pole, 7A; Product Range Schurter 70K8317
THERMAL CIRCUIT BREAKER, 1 POLE, 7A; Product Range:T9-611 Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 7A; Product Range:T9-611 Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4706-ND 70K8317
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 7A; Product Range Schurter
Rated Current 7 amps 7 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221S-1.5-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
MCBs - 1444738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 3 amps
Rated Breaking Capacity 10000 amps
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C3-C80 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details