ET/200 -- CARGO RESTRAINT
Lowy Enterprises, Inc.
Cargo Restraint
ET/200
Description
E-Track Fitting 3-Piece
Description
E-Track Fitting 3-Piece
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
ET/200 |
|
Product Name
|
Cargo Restraint |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
AISI 316 L
Maximum Load
0.6063 tons (0.5500 metric tons)
View Details
Features
Swivel
Thread Size
5/8-11 In
Maximum Load
0.7500 tons (0.6804 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.1400 tons (0.1270 metric tons)
View Details