Certex UK Swivel Eye Bolt Codipro SS SEB WLL ton 0.55 4215SSSEBM12

Description
The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical, maritime. Tightening by Allen key. Permits the hook to move parallel to the supporting face of the ring being drawn at 90° From M12 to M24 as standard; for loads from 0.5 t to 2.5 t. Design: Centered lifting ring with double articulation except for the SEB, swivel eyebolt 360°.
Request a Quote
Description
The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical, maritime. Tightening by Allen key. Permits the hook to move parallel to the supporting face of the ring being drawn at 90° From M12 to M24 as standard; for loads from 0.5 t to 2.5 t. Design: Centered lifting ring with double articulation except for the SEB, swivel eyebolt 360°.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SS SEB WLL ton 0.55 - 4215SSSEBM12 - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SS SEB WLL ton 0.55
4215SSSEBM12
Swivel Eye Bolt Codipro SS SEB WLL ton 0.55 4215SSSEBM12
The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical, maritime. Tightening by Allen key. Permits the hook to move parallel to the supporting face of the ring being drawn at 90° From M12 to M24 as standard; for loads from 0.5 t to 2.5 t. Design: Centered lifting ring with double articulation except for the SEB, swivel eyebolt 360°.

The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical, maritime.

Tightening by Allen key.
Permits the hook to move parallel to the supporting face of the ring being drawn at 90°

From M12 to M24 as standard; for loads from 0.5 t to 2.5 t.

Design: Centered lifting ring with double articulation except for the SEB, swivel eyebolt 360°.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SSSEBM12
Product Name Swivel Eye Bolt Codipro SS SEB WLL ton 0.55
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SEB UP WLL ton 0.4 - 4215SEBM8UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.4 - 4215SSSEBM1204t - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Stainless Steel Eyebolt WLL ton 0.07 - 421100010142 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.0772 tons (0.0700 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 6.3 Ton - 421100630055 - Certex UK
Specs
Rating Load Rated
Thread Size 39*
Maximum Load 6.94 tons (6.3 metric tons)
View Details