DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits.
The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications.
| LOT Vacuum America | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | DD3555 |
| Product Name | Vacuum Pump; Exceptional Pumping Speed for Solar PV, 300mm, and Flat Panel Display Applications |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Semiconductor |
| Pumping Speed | 1795 to 2148 CFM (3053 to 3653 m³/hr) |
| Ultimate Vacuum | 5.00E-4 to 0.0030 torr (29.9 to 29.9 in Hg vac) |