LORD MicroStrain Sensing Systems LORD MicroStrain® DEMOD - DVRT®-2

Description
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.
Datasheet
Description
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LORD MicroStrain® - DEMOD - DVRT®-2 - LORD MicroStrain Sensing Systems
Williston, VT, USA
LORD MicroStrain®
DEMOD - DVRT®-2
LORD MicroStrain® DEMOD - DVRT®-2
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.

LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.

Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Signal Conditioners
Product Number DEMOD - DVRT®-2
Product Name LORD MicroStrain®
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output
User Interface None
Filter / Amplifier Filter
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA43-11E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details