Loos & Co., Inc. 7x19 Preformed Type 316 SZ 25079 (1/4")

Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet
Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Type 316 - SZ 25079 (1/4
Pomfret, CT, USA
7x19 Preformed Type 316
SZ 25079 (1/4")
7x19 Preformed Type 316 SZ 25079 (1/4")
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

7X19 Aircraft Cable
Very Flexible

Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications.

316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent. Approximately 10% less strength than 302 Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SZ 25079 (1/4")
Product Name 7x19 Preformed Type 316
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 4900 lbs (2222 kg)
Diameter 0.2500 inch (6.35 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 3.81
Specs
Features Plastic
Strength 72.7 lbs (32.97 kg)
Diameter 0.0866 inch (2.2 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details