Certex UK Steel Wire Rope 6x7-WSC Rope Ø 4 mm 101100404250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 4 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 4 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 4 mm - 101100404250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 4 mm
101100404250160
Steel Wire Rope 6x7-WSC Rope Ø 4 mm 101100404250160
Steel Wire Rope 6x7-WSC Rope Ø 4 mm

Steel Wire Rope 6x7-WSC Rope Ø 4 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100404250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 4 mm
Strength 2473 lbs (1121 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 8 - 101100804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 9307 lbs (4221 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 16 mm - 101101604250171 - Certex UK
Specs
Application Power and Public Utility
Strength 33720 lbs (15293 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 6 mm - 101100604050191 - Certex UK
Specs
Application Power and Public Utility
Strength 4406 lbs (1998 kg)
Diameter 0.2362 inch (6 mm)
View Details