Certex UK Steel Wire Rope 6x7-WSC Rope Ø 13 mm 101101304450160

Description
Steel Wire Rope 6x7-WSC Rope Ø 13 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 13 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 13 mm - 101101304450160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 13 mm
101101304450160
Steel Wire Rope 6x7-WSC Rope Ø 13 mm 101101304450160
Steel Wire Rope 6x7-WSC Rope Ø 13 mm

Steel Wire Rope 6x7-WSC Rope Ø 13 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101304450160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 13 mm
Strength 26077 lbs (11826 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403250171 - Certex UK
Specs
Application Power and Public Utility
Strength 25627 lbs (11622 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 26 - 101102603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details