Utility Parts Central, Inc. 1/2" x 75" Jib Rope w/ 2 Ton Hook 1/2x75

Suppliers

Company
Product
Description
Supplier Links
1/2
McDonough, GA, USA
1/2" x 75" Jib Rope w/ 2 Ton Hook
1/2x75
1/2" x 75" Jib Rope w/ 2 Ton Hook 1/2x75
STABLE BRAID UNCOATED A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or requesting a quote. Fiber: polyester core, polyester cover Standard Colors: white with blue id, black. Torque-free construction Durable Excellent abrasion resistance Trawl and Bridle Lines Gillnet Lead and Cork Lines Purse Seine Lines Secondary Mooring Lines Non-HMPE Tug Lines Pulling and Stringing Lines Winch Lines Halters/Headgear Leads/Longelines/Mec ates Rodeo/Rigging/Utilit y Heavy Lift Slings Winch Working Lines

STABLE BRAID UNCOATED
A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or requesting a quote.
Fiber: polyester core, polyester cover
Standard Colors: white with blue id, black.
Torque-free construction
Durable
Excellent abrasion resistance
Trawl and Bridle Lines
Gillnet Lead and Cork Lines
Purse Seine Lines
Secondary Mooring Lines
Non-HMPE Tug Lines
Pulling and Stringing Lines
Winch Lines
Halters/Headgear
Leads/Longelines/Mecates
Rodeo/Rigging/Utility
Heavy Lift Slings
Winch Working Lines

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Wire Rope and Mechanical Cable
Product Number 1/2x75
Product Name 1/2" x 75" Jib Rope w/ 2 Ton Hook
Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Specs
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 40 lbs (18.14 kg)
View Details