Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
LONE STAR ELECTRONICS CO.
LS-64120B1( ) -- DIRECTIONAL PANEL ANTENNAS
Lone Star Electronics Co.
Directional Panel Antennas
LS-64120B1( )
Description
Low profile panel antenna, 120° H beam
Description
Low profile panel antenna, 120° H beam
Suppliers
Company
Product
Description
Supplier Links
Lone Star Electronics Co.
Prosper, TX, USA
Directional Panel Antennas
LS-64120B1( )
Directional Panel Antennas
LS-64120B1( )
Low profile panel antenna, 120° H beam
Low profile panel antenna, 120° H beam
Supplier's Site
Technical Specifications
Lone Star Electronics Co.
Product Category
Antennas
Product Number
LS-64120B1( )
Product Name
Directional Panel Antennas
Pattern Type
Directional
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
RF Antennas
BB-ZXT9-ANT
Specs
Technology Type
Whip; Whip, Tilt
View Details
A.H. Systems Inc.
Log Periodic Antenna
Model SAS-519-7
Specs
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
5.8GHz Drone Antenna With RG178 Cable (L-5CM) + UFL Connector
ET-584LCDA-3L5C-U
Specs
Primary Frequency Range
5600.0 to 5950.0 MHz
Gain
3 dB
Form Factor / Mounting
External
View Details
WAGO
Antenna
758-975
Specs
Primary Frequency Range
? to 2700.0 MHz
View Details
3
suppliers