Logitech, Inc. Speaker Set, 2 Way Z130, Logitech, Uk; Supply Voltage Logitech 980-000419

Description
SPEAKER SET, 2 WAY Z130, LOGITECH, UK; Supply Voltage:240V; Frequency Response Min:-; Frequency Response Max:-; External Height:142mm; External Width:101mm; External Depth:110mm; Product Range:-; Plug Type:UK; Colour:Black; ConnectorRoHS Compliant: Yes
Datasheet
Description
SPEAKER SET, 2 WAY Z130, LOGITECH, UK; Supply Voltage:240V; Frequency Response Min:-; Frequency Response Max:-; External Height:142mm; External Width:101mm; External Depth:110mm; Product Range:-; Plug Type:UK; Colour:Black; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Set, 2 Way Z130, Logitech, Uk; Supply Voltage Logitech - 13T9874 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Set, 2 Way Z130, Logitech, Uk; Supply Voltage Logitech
13T9874
Speaker Set, 2 Way Z130, Logitech, Uk; Supply Voltage Logitech 13T9874
SPEAKER SET, 2 WAY Z130, LOGITECH, UK; Supply Voltage:240V; Frequency Response Min:-; Frequency Response Max:-; External Height:142mm; External Width:101mm; External Depth:110mm; Product Range:-; Plug Type:UK; Colour:Black; ConnectorRoHS Compliant: Yes

SPEAKER SET, 2 WAY Z130, LOGITECH, UK; Supply Voltage:240V; Frequency Response Min:-; Frequency Response Max:-; External Height:142mm; External Width:101mm; External Depth:110mm; Product Range:-; Plug Type:UK; Colour:Black; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 13T9874
Product Name Speaker Set, 2 Way Z130, Logitech, Uk; Supply Voltage Logitech
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details