LMI Technologies Profile Sensors Gocator 2880

Description
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitabilit y by significantly improving efficienciesin product validation. With its built-in dual cameras,the 2880 can rapidly generate complete scans oflarge objects with complicated shapes.COMPLETE SCANSThe Gocator 2880 is a smart 3D profile sensor designedto scan large objects with complicated shapes. Its dualcamera construction compensates for occlusions aroundprotruding features. Plus, the sensor's large field-of-viewand measurement range are easily able to accommodate awide range of targets.STANDALONE & SCALABLESingle Gocator 2880 sensors require no additionalcontroller s, amplifiers or PCs to operate. What's more, theGocator 2880 can effortlessly scale to a multiple sensornetwork using LMI Master hubs. Masters take care ofdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.SIMP LE INTEGRATIONStandardi zed cabling and a compact 500mm unit sizesimplify mounting and system integration.• BUILT-IN DUAL CAMERAS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK
Description
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitabilit y by significantly improving efficienciesin product validation. With its built-in dual cameras,the 2880 can rapidly generate complete scans oflarge objects with complicated shapes.COMPLETE SCANSThe Gocator 2880 is a smart 3D profile sensor designedto scan large objects with complicated shapes. Its dualcamera construction compensates for occlusions aroundprotruding features. Plus, the sensor's large field-of-viewand measurement range are easily able to accommodate awide range of targets.STANDALONE & SCALABLESingle Gocator 2880 sensors require no additionalcontroller s, amplifiers or PCs to operate. What's more, theGocator 2880 can effortlessly scale to a multiple sensornetwork using LMI Master hubs. Masters take care ofdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.SIMP LE INTEGRATIONStandardi zed cabling and a compact 500mm unit sizesimplify mounting and system integration.• BUILT-IN DUAL CAMERAS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2880 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2880
Profile Sensors Gocator 2880
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitabilit y by significantly improving efficienciesin product validation. With its built-in dual cameras,the 2880 can rapidly generate complete scans oflarge objects with complicated shapes.COMPLETE SCANSThe Gocator 2880 is a smart 3D profile sensor designedto scan large objects with complicated shapes. Its dualcamera construction compensates for occlusions aroundprotruding features. Plus, the sensor's large field-of-viewand measurement range are easily able to accommodate awide range of targets.STANDALONE & SCALABLESingle Gocator 2880 sensors require no additionalcontroller s, amplifiers or PCs to operate. What's more, theGocator 2880 can effortlessly scale to a multiple sensornetwork using LMI Master hubs. Masters take care ofdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.SIMP LE INTEGRATIONStandardi zed cabling and a compact 500mm unit sizesimplify mounting and system integration.• BUILT-IN DUAL CAMERAS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual cameras,the 2880 can rapidly generate complete scans oflarge objects with complicated shapes.COMPLETE SCANSThe Gocator 2880 is a smart 3D profile sensor designedto scan large objects with complicated shapes. Its dualcamera construction compensates for occlusions aroundprotruding features. Plus, the sensor's large field-of-viewand measurement range are easily able to accommodate awide range of targets.STANDALONE & SCALABLESingle Gocator 2880 sensors require no additionalcontrollers, amplifiers or PCs to operate. What's more, theGocator 2880 can effortlessly scale to a multiple sensornetwork using LMI Master hubs. Masters take care ofdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.SIMPLE INTEGRATIONStandardized cabling and a compact 500mm unit sizesimplify mounting and system integration.• BUILT-IN DUAL CAMERAS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category Linear Position Sensors
Product Number Gocator 2880
Product Name Profile Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL040 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-APS11760LUAA-0SLTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details