BLUETOOTH MODULE, V4.1, 1MBPS, 110M; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Signal Range Max:110m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 43AC0164 |
| Product Name | Bluetooth Module, V4.1, 1Mbps, 110M; Bluetooth Version Lm Technologies |