MODULE, BT2.1 CLASS2, CSR BC04 W/ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Signal Range Max:25m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 43W6001 |
| Product Name | Module, Bt2.1 Class2, Csr Bc04 W/ant; Bluetooth Version Lm Technologies |