LM Technologies Ltd. LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP LM252-1023

Description
LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM252 5dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 5dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM252 Antenna to either a Cable or PCBA. The LM252 5dBi Antenna RP SMA is 200mm long with a diameter of 13.7mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 5dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 30g. The LM252 can be used for: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth TOP-electronics can also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.
Description
LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM252 5dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 5dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM252 Antenna to either a Cable or PCBA. The LM252 5dBi Antenna RP SMA is 200mm long with a diameter of 13.7mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 5dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 30g. The LM252 can be used for: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth TOP-electronics can also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.

Suppliers

Company
Product
Description
Supplier Links
LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP - 17758 - TOP-electronics USA
Tucson, AZ, United States
LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP
17758
LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP 17758
LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP Dipole for SMA Male Reverse Polarity The LM252 5dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 5dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM252 Antenna to either a Cable or PCBA. The LM252 5dBi Antenna RP SMA is 200mm long with a diameter of 13.7mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation. This full dipole antenna has 5dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 30g. The LM252 can be used for: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth TOP-electronics can also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.

LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP

Dipole for SMA Male Reverse Polarity

The LM252 5dBi Antenna RP SMA operates between 2.4Ghz – 2.5Ghz and offers a full Omni dipole with a 5dBi Gain. The antenna has a Reverse Polarity SMA Male Connector. LM Technologies can also offer the female receptacle in order to fit the LM252 Antenna to either a Cable or PCBA.
The LM252 5dBi Antenna RP SMA is 200mm long with a diameter of 13.7mm, has a 0-90 degree fixed hinge and a floating SMA that allows for 360 degree swivel rotation.
This full dipole antenna has 5dBi of gain and 50Ω impedance, VSWR 1.5:1 and a weight of 30g.
The LM252 can be used for:

  • 2.4GHz Wi-Fi (802.11b/g/n)
  • 2.4GHz ZigBee
  • 2.4GHz Bluetooth

TOP-electronics can also offer SMA to UFL or SMA to iPEx converters with or without cable that add to the versatility for this antenna.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17758
Product Name LM252-1023, 2.4GHz 5dBi Antenna, SMA Male RP
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers