BLUETOOTH MODULE, V3, 3MBPS; Bluetooth Version:Bluetooth 3.0; Supply Voltage Min:4V; Supply Voltage Max:12V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 69AC6047 |
| Product Name | Bluetooth Module, V3, 3Mbps; Bluetooth Version Lm Technologies |