TE Connectivity Snap Action Switches K1040869

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 10.1 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action Switch Voltage Rating (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 10.1 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action Switch Voltage Rating (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1040869 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1040869
Snap Action Switches K1040869
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 10.1 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action Switch Voltage Rating (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Contact Features


  • Snap Action Switch Contact Current Rating (AMP) : 10.1

Electrical Characteristics


  • Snap Action Switch Voltage Rating (VAC) : 250
  • Snap Action Switch Voltage Rating (VDC) : 24

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Vertical

Product Type Features


  • Actuator Style : Lever
  • Sealing Option : Sealed
  • Switch Connection Type : Cable Connection
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1040869
Product Name Snap Action Switches
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 10.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1003428 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1152504 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 1-2435261-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action, Limit Switches - 450-3322-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details