Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses ZEPTOSMDC0011F

Description
PTC RESET FUSE 11MA 13VDC 0201
Description
PTC RESET FUSE 11MA 13VDC 0201

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
ZEPTOSMDC0011F
Circuit Protection - PTC Resettable Fuses ZEPTOSMDC0011F
PTC RESET FUSE 11MA 13VDC 0201

PTC RESET FUSE 11MA 13VDC 0201

Supplier's Site
Pptc Resettable Fuse, 0.082A, 13V, 0201; Pptc Case Style Littelfuse - 82AH0214 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.082A, 13V, 0201; Pptc Case Style Littelfuse
82AH0214
Pptc Resettable Fuse, 0.082A, 13V, 0201; Pptc Case Style Littelfuse 82AH0214
PPTC RESETTABLE FUSE, 0.082A, 13V, 0201; PPTC Case Style:0201 (0603 Metric); Product Range:PolySwitch zeptoSMDC Series; Voltage Rating:13VDC; Holding Current:11mA; Tripping Current:80mA; Time to Trip:0.02s; Current Rating Max:82mA RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.082A, 13V, 0201; PPTC Case Style:0201 (0603 Metric); Product Range:PolySwitch zeptoSMDC Series; Voltage Rating:13VDC; Holding Current:11mA; Tripping Current:80mA; Time to Trip:0.02s; Current Rating Max:82mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number ZEPTOSMDC0011F 82AH0214
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 0.082A, 13V, 0201; Pptc Case Style Littelfuse
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110223 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers