IC DSP 32BIT 8CH SER I/O 144LQFP Product overview: CS496112-IQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS496112-IQZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 989988-CS496112-IQZ
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: CobraNet®
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
Clock Rate: 120 MIPS
Non-Volatile Memory: External
On-Chip RAM: External
Voltage - Core: 1.80V
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cirrus Logic Inc.
Other Names: Q10225921
Base Product Number: CS496112
Product Status: Obsolete
IC DSP 32BIT 8CH SER I/O 144LQFP
IC DSP 32BIT 8CH SER I/O 144LQFP
IC DSP 32BIT 8CH SER I/O 144LQFP
IC DSP 32BIT 8CH SER I/O 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-CS496112-IQZ | 989988-CS496112-IQZ | CS496112-IQZ-ND | CS496112-IQZ | CS496112-IQZ | CS496112-IQZ |
| Product Name | 32-bit 32BIT Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | |||
| Package Type | Other; LQFP | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |