Z53C8003PSG -- INTERFACE - SIGNAL TERMINATORS
Littelfuse, Inc.
Interface - Signal Terminators
Z53C8003PSG
Description
IC SCSI CMOS 48DIP
-
Lingto Electronic Limited
Datasheet
Description
IC SCSI CMOS 48DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
Z53C8003PSG |
|
Product Name
|
Interface - Signal Terminators |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
5 suppliers