LITTELFUSE, INC.
Z16C0210VEG -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z16C0210VEG
Description
IC MPU SCC 10MHZ 44PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC MPU SCC 10MHZ 44PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z16C0210VEG |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z16C00
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
8 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Data Bus
16-Bit; 16-Bit
Package Type
Other; PGA68
View Details
3 suppliers