Z0220516SSC1961TR -- INTERFACE - MODEMS - ICS AND MODULES
Littelfuse, Inc.
Interface - Modems - ICs and Modules
Z0220516SSC1961TR
Description
IC MODEM CTRL 28SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC MODEM CTRL 28SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
Z0220516SSC1961TR |
|
Product Name
|
Interface - Modems - ICs and Modules |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
ACT
Device Type
Buffer
Supply Voltage
Other; 5.5
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details