C&K Components Tactile Switches - Y34H07122FP Y34H07122FP

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961837-Y34H07122FP Termination: J-Lead Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 2.3 N Mechanical Life: 300 kcycles Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961837-Y34H07122FP Termination: J-Lead Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 2.3 N Mechanical Life: 300 kcycles Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - Y34H07122FP - 961837-Y34H07122FP - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - Y34H07122FP
961837-Y34H07122FP
Tactile Switches - Y34H07122FP 961837-Y34H07122FP
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961837-Y34H07122FP Termination: J-Lead Termination: SMD/SMT Mounting: SMD (SMT) Operating Force: 2.3 N Mechanical Life: 300 kcycles Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961837-Y34H07122FP
Termination: J-Lead
Termination: SMD/SMT
Mounting: SMD (SMT)
Operating Force: 2.3 N
Mechanical Life: 300 kcycles
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 961837-Y34H07122FP
Product Name Tactile Switches - Y34H07122FP
Min. Actuating Force 0.5 lbs (0.2345 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3671-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
30mm Non- Illuminated Mushroom with Key Push Buttons - AMKB4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers