C&K Components Tactile Switches - Y34H03122FP Y34H03122FP

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161494-Y34H03122FP Termination: J-Lead Operating Force: 3.4 N Mechanical Life: 300 kcycles Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161494-Y34H03122FP Termination: J-Lead Operating Force: 3.4 N Mechanical Life: 300 kcycles Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - Y34H03122FP - 1161494-Y34H03122FP - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - Y34H03122FP
1161494-Y34H03122FP
Tactile Switches - Y34H03122FP 1161494-Y34H03122FP
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161494-Y34H03122FP Termination: J-Lead Operating Force: 3.4 N Mechanical Life: 300 kcycles Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161494-Y34H03122FP
Termination: J-Lead
Operating Force: 3.4 N
Mechanical Life: 300 kcycles
Categories: Tactile Switches
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1161494-Y34H03122FP
Product Name Tactile Switches - Y34H03122FP
Min. Actuating Force 0.8 lbs (0.3466 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDL - Illuminated pushbutton - NDLRT/514D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1022-G - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
7 suppliers