Littelfuse, Inc. 12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature VLR175F

Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet
Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature - VLR175F - Littelfuse, Inc.
Rosemont, IL, United States
12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature
VLR175F
12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature VLR175F
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The lower trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VLR series. Low trip temperature Current ratings from 1.1 A to 2.3 A Voltage ratings from 12V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Holders
Product Number VLR175F
Product Name 12V PolySwitch Lead Free Battery Strap PPTC - 85C Activation Temperature
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers