Littelfuse, Inc. PTC Resettable Fuses - VLR175F VLR175F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799111-VLR175F Series: PolySwitch, VLR Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 70°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 4.2A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.935" L x 0.122" W (23.75mm x 3.10mm) Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 17 mOhm Resistance - Post Trip (R1) (Maximum): 62 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 799111-VLR175F Series: PolySwitch, VLR Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 70°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 4.2A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.935" L x 0.122" W (23.75mm x 3.10mm) Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 17 mOhm Resistance - Post Trip (R1) (Maximum): 62 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VLR175F - 799111-VLR175F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - VLR175F
799111-VLR175F
PTC Resettable Fuses - VLR175F 799111-VLR175F
Manufacturer: Littelfuse Inc. Win Source Part Number: 799111-VLR175F Series: PolySwitch, VLR Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 70°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 12V Current - Max: 100A Current - Trip (It): 4.2A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.935" L x 0.122" W (23.75mm x 3.10mm) Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.032" (0.80mm) Resistance - Initial (Ri) (Minimum): 17 mOhm Resistance - Post Trip (R1) (Maximum): 62 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 799111-VLR175F
Series: PolySwitch, VLR
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 70°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 12V
Current - Max: 100A
Current - Trip (It): 4.2A
Time to Trip: 5s
Categories: Circuit Protection
Dimension: 0.935" L x 0.122" W (23.75mm x 3.10mm)
Current - Hold (Ih) (Maximum): 1.75A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Initial (Ri) (Minimum): 17 mOhm
Resistance - Post Trip (R1) (Maximum): 62 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - VLR175F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
VLR175F
Circuit Protection - PTC Resettable Fuses VLR175F
PTC RESET FUSE 12V 1.75A STRAP

PTC RESET FUSE 12V 1.75A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 799111-VLR175F VLR175F
Product Name PTC Resettable Fuses - VLR175F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677702 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details