The MSN24ASG30 is a miniature slide switch with a double-pole, ON-ON-ON circuit, gold contacts rated for 0.4VA maximum at 28V AC/DC, and right-angle PC terminals with a support bracket. It features a nonshorting contact design, 1,000 megohms minimum insulation resistance at 500V DC, and a dielectric strength of 1,500V AC between contacts and case. The actuator is made of glass fiber reinforced PBT resin (UL94V-0), and the case is dually phthalate resin (UL94V-0). Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations minimum, with an electrical life of 50,000 operations minimum for gold contacts. Total travel is 3.5mm. Epoxy-sealed terminals and internal insulation barriers enhance reliability and contamination resistance.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2300-MSN24ASG30 |
| Product Name | Slide Switches |
| Size | Miniature |