TE Connectivity Slide Switches 1825290-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 4 MM  [.158 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 4-5 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Length : 15 MM  [.591 INCH ] PCB Tail Length : 3.51 MM  [.138 INCH ] Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 4 MM  [.158 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 4-5 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Length : 15 MM  [.591 INCH ] PCB Tail Length : 3.51 MM  [.138 INCH ] Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825290-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825290-1
Slide Switches 1825290-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 4 MM  [.158 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 4-5 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Length : 15 MM  [.591 INCH ] PCB Tail Length : 3.51 MM  [.138 INCH ] Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Travel : 4 MM  [.158 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 1-2, 4-5

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.5 MM  [.177 INCH ]
  • Length : 15 MM  [.591 INCH ]
  • PCB Tail Length : 3.51 MM  [.138 INCH ]
  • Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Guide Post
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Side
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Style : Low Profile
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Laguna Hills, CA, United States
Switches - Slide Switches
1063477-1825290-1
Switches - Slide Switches 1063477-1825290-1
Win Source Part Number: 1063477-1825290-1 Category: Switches>Slide Switches Series: MHS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125 V Standard Package: 2,250 Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 4.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 1825261-1; 1825263-1; 1571630-2; OS202013MT8QN1; OS202011MS2QN1; OS202011MA0QN1MHS222 R04; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 300mA (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: MHS222RA04,MHS222R04 ,-MHS222R04-SI,-MHS2 22R04-SI-ND,-1825290 -1-SI,MHS222RA04-ND, 450-1959 Base Product Number: 1825290

Win Source Part Number: 1063477-1825290-1
Category: Switches>Slide Switches
Series: MHS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - AC: 125 V
Standard Package: 2,250
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.50mm
Switch Travel: 4.00mm
Electrical Life: 15,000 Cycles
Operating Force: 600gf
Mechanical Life: 15,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 1825261-1; 1825263-1; 1571630-2; OS202013MT8QN1; OS202011MS2QN1; OS202011MA0QN1MHS222R04;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 300mA (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: MHS222RA04,MHS222R04,-MHS222R04-SI,-MHS222R04-SI-ND,-1825290-1-SI,MHS222RA04-ND,450-1959
Base Product Number: 1825290

Buy Now Datasheet
Slide Switches - 450-1959-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1959-ND
Slide Switches 450-1959-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825290-1
Switches - Slide Switches 1825290-1
SWITCH SLIDE DPDT 300MA 125V

SWITCH SLIDE DPDT 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825290-1 1063477-1825290-1 450-1959-ND 1825290-1
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Slide, Spdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 46F2263 - Newark, An Avnet Company
Specs
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
3 suppliers
Specs
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details