TE Connectivity Contact Configuration Te Connectivity 1825032-1.

Description
Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V; Orientation:Vertical RoHS Compliant: Yes
Description
Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V; Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Te Connectivity - 30AC3536 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Te Connectivity
30AC3536
Contact Configuration Te Connectivity 30AC3536
Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V; Orientation:Vertical RoHS Compliant: Yes

Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 30AC3536
Product Name Contact Configuration Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 698110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Subminiature Slide - AS22AB - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers